Body Features Antenna Weight : 1.4 G [.049 OZ ]
Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port
Dimensions Cable Length : .05 M [.16 FT ] Product Height : 1.3 MM [.05 INCH ] Product Length : 43 MM [1.69 INCH ] Product Width : 11 MM [.43 INCH ]
Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.8:1
Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi
Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear
Operation/Applicatio
n Directionality : Omnidirectional
Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type
Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : > 6
Body Features
- Antenna Weight : 1.4 G [.049 OZ ]
Configuration Features
- Antenna Style : Patch
- Antenna Type : PCB
- Band Type : Triple Band
- Mounting Location : Internal/Embedded
- Port Configuration : Single Port
Dimensions
- Cable Length : .05 M [.16 FT ]
- Product Height : 1.3 MM [.05 INCH ]
- Product Length : 43 MM [1.69 INCH ]
- Product Width : 11 MM [.43 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- VSWR (Max) : < 1.8:1
Industry Standards
- Communication Protocol : Wi-Fi
- Primary Application : Wi-Fi
Mechanical Attachment
- Mounting Method : Adhesive Mount
- Polarization : Linear
Operation/Application
- Directionality : Omnidirectional
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : N-type
Signal Characteristics
- Frequency Band (MHZ) : 2400 - 2485
- Frequency Category : 2400 - 7125
- Gain (Max) (DB) : 3.7
- Peak Gain (DBI) : > 6