TE Connectivity Antennas L9000045-01

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Bluetooth, ISM, Zigbee Primary Application : Zigbee, ISM, Bluetooth Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Category : 350 - 520 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Bluetooth, ISM, Zigbee Primary Application : Zigbee, ISM, Bluetooth Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Category : 350 - 520 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000045-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000045-01
Antennas L9000045-01
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Bluetooth, ISM, Zigbee Primary Application : Zigbee, ISM, Bluetooth Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Category : 350 - 520 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Bluetooth, ISM, Zigbee
  • Primary Application : Zigbee, ISM, Bluetooth

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MMCX

Signal Characteristics


  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000045-01
Product Name Antennas
Applications Zigbee, ISM, Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195632-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 1800, CDMA 1900, Cellular, GSM 900, GSM
Polarization Linear
Primary Frequency Range 880.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2344656-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108971-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers