TE Connectivity RF Antennas L118

Description
315MHz Whip, Straight RF Antenna 118MHz ~ 512MHz Connector Mount
Datasheet
Description
315MHz Whip, Straight RF Antenna 118MHz ~ 512MHz Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - L118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
L118
RF Antennas L118
315MHz Whip, Straight RF Antenna 118MHz ~ 512MHz Connector Mount

315MHz Whip, Straight RF Antenna 118MHz ~ 512MHz Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number L118
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 12dBi Fiberglass Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI12FG1-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details