TE Connectivity Calibration Labels, Vinyl, 12.7Mm W; Label Type Te Connectivity L05GR

Description
CALIBRATION LABELS, VINYL, 12.7MM W; Label Type:Legend; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CAL; Label Colour:Green on White; Pack Quantity:660; Product Range:-; Legend:CAL RoHS Compliant: NA
Datasheet
Description
CALIBRATION LABELS, VINYL, 12.7MM W; Label Type:Legend; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CAL; Label Colour:Green on White; Pack Quantity:660; Product Range:-; Legend:CAL RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibration Labels, Vinyl, 12.7Mm W; Label Type Te Connectivity - 29X4408 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Vinyl, 12.7Mm W; Label Type Te Connectivity
29X4408
Calibration Labels, Vinyl, 12.7Mm W; Label Type Te Connectivity 29X4408
CALIBRATION LABELS, VINYL, 12.7MM W; Label Type:Legend; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CAL; Label Colour:Green on White; Pack Quantity:660; Product Range:-; Legend:CAL RoHS Compliant: NA

CALIBRATION LABELS, VINYL, 12.7MM W; Label Type:Legend; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CAL; Label Colour:Green on White; Pack Quantity:660; Product Range:-; Legend:CAL RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4408
Product Name Calibration Labels, Vinyl, 12.7Mm W; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details