Body Features Antenna Weight : 156 G [5.5 OZ ]
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port
Dimensions Product Height : 248.9 MM [9.84 INCH ] Product Width : 31.75 MM [1.25 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1
Industry Standards Communication Protocol : Cellular Primary Application : Cellular
Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular
Other Precision Level : Standard
Packaging Features Packaging Method : Carton
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type
Signal Characteristics Frequency Band (MHZ) : 1690 - 1880, 698 - 806, 880 - 960, 2300 - 2700, 1910 - 2180 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.5, 1.3, 1.8, 5, 4, 3.7, 2.9, 1.5 Peak Gain (DBI) : 3 < 6
Body Features
- Antenna Weight : 156 G [5.5 OZ ]
Configuration Features
- Antenna Style : Stick/Baton
- Antenna Type : Baton/Stick
- Band Type : Multi Band
- Mounting Location : External
- Port Configuration : Single Port
Dimensions
- Product Height : 248.9 MM [9.84 INCH ]
- Product Width : 31.75 MM [1.25 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 2.5:1, < 2.0:1
Industry Standards
- Communication Protocol : Cellular
- Primary Application : Cellular
Mechanical Attachment
- Mounting Method : Pole/Mast/Bracket Mount
- Polarization : Vertical Linear
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Omnidirectional
- Wireless Standard : Cellular
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Carton
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : N-type
Signal Characteristics
- Frequency Band (MHZ) : 1690 - 1880, 698 - 806, 880 - 960, 2300 - 2700, 1910 - 2180
- Frequency Category : 698 - 2700
- Gain (Max) (DB) : 2.5, 1.3, 1.8, 5, 4, 3.7, 2.9, 1.5
- Peak Gain (DBI) : 3 < 6