TE Connectivity Antennas L001360-01

Description
Body Features Antenna Weight : 49 G  [1.76 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Product Height : 17 MM  [.66 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1150 - 1650 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 6.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 49 G  [1.76 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Product Height : 17 MM  [.66 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1150 - 1650 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 6.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001360-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001360-01
Antennas L001360-01
Body Features Antenna Weight : 49 G  [1.76 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Product Height : 17 MM  [.66 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1150 - 1650 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 6.5 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 49 G  [1.76 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Quad Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Multiple Ports

Dimensions


  • Product Height : 17 MM  [.66 INCH ]
  • Product Length : 63 MM  [2.48 INCH ]
  • Product Width : 63 MM  [2.48 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : GPS

Other


  • Precision Level : High

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 1150 - 1650
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 6.5
  • Peak Gain (DBI) : > 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L001360-01
Product Name Antennas
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1150.0 to 1650.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118908-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - ANT-LPC-FPC-100 - TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - ANT-LPC-FPC-150 - TE Connectivity
Specs
Applications 5G, Cellular, LTE
Pattern Type Omni directional
Gain 3 to 6 dB
View Details
2 suppliers
Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers