Body Features Antenna Weight : 45 G [1.58 OZ ]
Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports
Dimensions Product Height : 40 MM [1.57 INCH ] Product Length : 40 MM [1.57 INCH ] Product Width : 14.5 MM [.57 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Communication Protocol : GNSS Primary Application : GNSS
Mechanical Attachment Mounting Method : Solder Polarization : RHCP
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Directional Option : Connector Ordered Separately Wireless Standard : Global Cellular 2G/3G
Packaging Features Packaging Method : Tray/Box
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : Solder
Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 5.3 Peak Gain (DBI) : 3 < 6
Body Features
- Antenna Weight : 45 G [1.58 OZ ]
Configuration Features
- Antenna Style : Patch
- Antenna Type : Patch
- Band Type : Triple Band
- Mounting Location : Internal/Embedded
- Port Configuration : Multiple Ports
Dimensions
- Product Height : 40 MM [1.57 INCH ]
- Product Length : 40 MM [1.57 INCH ]
- Product Width : 14.5 MM [.57 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Communication Protocol : GNSS
- Primary Application : GNSS
Mechanical Attachment
- Mounting Method : Solder
- Polarization : RHCP
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Directional
- Option : Connector Ordered Separately
- Wireless Standard : Global Cellular 2G/3G
Packaging Features
- Packaging Method : Tray/Box
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna Mount
- Antenna Termination : Solder
Signal Characteristics
- Frequency Band (MHZ) : 1164 - 1610
- Frequency Category : 1164 - 1610
- Gain (Max) (DB) : 5.3
- Peak Gain (DBI) : 3 < 6