TE Connectivity Antennas L001218-01

Description
Body Features Antenna Weight : 185 G  [2.46 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Module Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.7 MM  [.11 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 26 MM  [1 INCH ] Product Length : 86 MM  [3.38 INCH ] Product Width : 64 MM  [2.51 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS IP Rating : IP67 Primary Application : GNSS Mechanical Attachment Mounting Method : Screw Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Ordered Separately Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1575 Frequency Category : 1164 - 1610 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : RG 174
Request a Quote Datasheet
Description
Body Features Antenna Weight : 185 G  [2.46 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Module Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.7 MM  [.11 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 26 MM  [1 INCH ] Product Length : 86 MM  [3.38 INCH ] Product Width : 64 MM  [2.51 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS IP Rating : IP67 Primary Application : GNSS Mechanical Attachment Mounting Method : Screw Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Ordered Separately Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1575 Frequency Category : 1164 - 1610 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : RG 174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001218-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001218-01
Antennas L001218-01
Body Features Antenna Weight : 185 G  [2.46 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Module Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.7 MM  [.11 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 26 MM  [1 INCH ] Product Length : 86 MM  [3.38 INCH ] Product Width : 64 MM  [2.51 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS IP Rating : IP67 Primary Application : GNSS Mechanical Attachment Mounting Method : Screw Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Ordered Separately Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1575 Frequency Category : 1164 - 1610 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : RG 174

Body Features


  • Antenna Weight : 185 G  [2.46 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Module
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 2.7 MM  [.11 INCH ]
  • Cable Length : 5 M  [16.4 FT ]
  • Product Height : 26 MM  [1 INCH ]
  • Product Length : 86 MM  [3.38 INCH ]
  • Product Width : 64 MM  [2.51 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : GNSS
  • IP Rating : IP67
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Screw Mount
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional
  • Option : Connector Ordered Separately
  • Wireless Standard : GPS

Other


  • Precision Level : High

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : SMA
  • Mount Radio End Connector Type : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1575
  • Frequency Category : 1164 - 1610
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : RG 174
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L001218-01
Product Name Antennas
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1575.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-3 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344657-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 1513309-1 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type FlexPIFA
View Details
Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers