TE Connectivity Antennas L001016-01

Description
Configuration Features Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UWB Primary Application : Vehicular Mechanical Attachment Mounting Method : Printed Circuit Board Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMT Signal Characteristics Frequency Category : 3100 - 10600 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UWB Primary Application : Vehicular Mechanical Attachment Mounting Method : Printed Circuit Board Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMT Signal Characteristics Frequency Category : 3100 - 10600 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001016-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001016-01
Antennas L001016-01
Configuration Features Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UWB Primary Application : Vehicular Mechanical Attachment Mounting Method : Printed Circuit Board Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMT Signal Characteristics Frequency Category : 3100 - 10600 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : PCB
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : UWB
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Printed Circuit Board Mount

Operation/Application


  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : SMT

Signal Characteristics


  • Frequency Category : 3100 - 10600
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-L001016-01DKR-ND - DigiKey
Thief River Falls, MN, United States
UWB, WIDE BEAM, LOW PULSE DELAY,

UWB, WIDE BEAM, LOW PULSE DELAY,

Buy Now Datasheet
RF Antennas - 994-L001016-01TR-ND - DigiKey
Thief River Falls, MN, United States
UWB, WIDE BEAM, LOW PULSE DELAY,

UWB, WIDE BEAM, LOW PULSE DELAY,

Buy Now Datasheet
RF Antennas - 994-L001016-01CT-ND - DigiKey
Thief River Falls, MN, United States
UWB, WIDE BEAM, LOW PULSE DELAY,

UWB, WIDE BEAM, LOW PULSE DELAY,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001016-01 994-L001016-01DKR-ND
Product Name Antennas RF Antennas
Applications Vehicular UWB
Pattern Type Directional
Gain 0.0 to 3 dB 3.4 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-6 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - L000515-01 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Omni directional
Form Factor / Mounting Internal
View Details
Antennas - 1-2344656-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108948-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers