TE Connectivity Antennas L001001-01

Description
Body Features Antenna Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Style : Dipole Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 5 MM  [.197 INCH ] Cable Length : 5 M  [16.4 FT ] Product Diameter : 55 MM  [2.165 INCH ] Product Height : 23.3 MM  [.917 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 6.4:1 Industry Standards Communication Protocol : 5G IP Rating : IP67 Primary Application : 5G Mechanical Attachment Installation Hole Size : 12 MM  [1/2 INCH ] Mount Product Type : Through-Hole Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Mount Antenna End Connector Type : RP-SMA Signal Characteristics Frequency Band (MHZ) : 400 - 6000 Frequency Category : 400 - 6000 Gain (Max) (DB) : -3.1 Peak Gain (DBI) : 0 < 3 Usage Conditions Cable Type : CFD200
Request a Quote Datasheet
Description
Body Features Antenna Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Style : Dipole Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 5 MM  [.197 INCH ] Cable Length : 5 M  [16.4 FT ] Product Diameter : 55 MM  [2.165 INCH ] Product Height : 23.3 MM  [.917 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 6.4:1 Industry Standards Communication Protocol : 5G IP Rating : IP67 Primary Application : 5G Mechanical Attachment Installation Hole Size : 12 MM  [1/2 INCH ] Mount Product Type : Through-Hole Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Mount Antenna End Connector Type : RP-SMA Signal Characteristics Frequency Band (MHZ) : 400 - 6000 Frequency Category : 400 - 6000 Gain (Max) (DB) : -3.1 Peak Gain (DBI) : 0 < 3 Usage Conditions Cable Type : CFD200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001001-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001001-01
Antennas L001001-01
Body Features Antenna Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Style : Dipole Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 5 MM  [.197 INCH ] Cable Length : 5 M  [16.4 FT ] Product Diameter : 55 MM  [2.165 INCH ] Product Height : 23.3 MM  [.917 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 6.4:1 Industry Standards Communication Protocol : 5G IP Rating : IP67 Primary Application : 5G Mechanical Attachment Installation Hole Size : 12 MM  [1/2 INCH ] Mount Product Type : Through-Hole Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Mount Antenna End Connector Type : RP-SMA Signal Characteristics Frequency Band (MHZ) : 400 - 6000 Frequency Category : 400 - 6000 Gain (Max) (DB) : -3.1 Peak Gain (DBI) : 0 < 3 Usage Conditions Cable Type : CFD200

Body Features


  • Antenna Weight : 260 G  [9.17 OZ ]

Configuration Features


  • Antenna Style : Dipole
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 5 MM  [.197 INCH ]
  • Cable Length : 5 M  [16.4 FT ]
  • Product Diameter : 55 MM  [2.165 INCH ]
  • Product Height : 23.3 MM  [.917 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 6.4:1

Industry Standards


  • Communication Protocol : 5G
  • IP Rating : IP67
  • Primary Application : 5G

Mechanical Attachment


  • Installation Hole Size : 12 MM  [1/2 INCH ]
  • Mount Product Type : Through-Hole
  • Mounting Method : Screw Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA
  • Mount Antenna End Connector Type : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 400 - 6000
  • Frequency Category : 400 - 6000
  • Gain (Max) (DB) : -3.1
  • Peak Gain (DBI) : 0 < 3

Usage Conditions


  • Cable Type : CFD200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L001001-01
Product Name Antennas
Applications 5G
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 400.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-1513472-8 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118907-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 0600-00019 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers