TE Connectivity Antennas L000970-01

Description
Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 5 MM  [.2 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : ISM Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 868 ISM Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 863 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : -3.3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 5 MM  [.2 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : ISM Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 868 ISM Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 863 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : -3.3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000970-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000970-01
Antennas L000970-01
Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 5 MM  [.2 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : ISM Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 868 ISM Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 863 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : -3.3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Chip
  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : .5 MM  [.02 INCH ]
  • Product Length : 5 MM  [.2 INCH ]
  • Product Width : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : LoRaWAN
  • Primary Application : ISM

Mechanical Attachment


  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 868 ISM

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 863 - 870
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : -3.3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-L000970-01CT-ND - DigiKey
Thief River Falls, MN, United States
CER CHIP ANT, 868MHZ, 5X3X0.5

CER CHIP ANT, 868MHZ, 5X3X0.5

Buy Now Datasheet
RF Antennas - 343-L000970-01DKR-ND - DigiKey
Thief River Falls, MN, United States
CER CHIP ANT, 868MHZ, 5X3X0.5

CER CHIP ANT, 868MHZ, 5X3X0.5

Buy Now Datasheet
RF Antennas - 343-L000970-01TR-ND - DigiKey
Thief River Falls, MN, United States
CER CHIP ANT, 868MHZ, 5X3X0.5

CER CHIP ANT, 868MHZ, 5X3X0.5

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000970-01 343-L000970-01CT-ND
Product Name Antennas RF Antennas
Applications ISM ISM, LoRa, LPWAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 863.0 to 870.0 MHz 916.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-GNSSCP-SM12L1 - TE Connectivity
Specs
Applications GPS, GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
2 suppliers
Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 8-2108964-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers