TE Connectivity Antennas L000962-02

Description
Body Features Antenna Weight : 600 G  [21.16 OZ ] Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Triple Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .75 M  [2.46 FT ] Product Height : 46.5 MM  [1.83 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 200 MM  [7.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : IP67 Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Dual Slant 45° Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Wireless Standard : 802.11 a/g/n/ac/ax/be Wifi Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500, 6000 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 9.6 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 58
Request a Quote Datasheet
Description
Body Features Antenna Weight : 600 G  [21.16 OZ ] Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Triple Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .75 M  [2.46 FT ] Product Height : 46.5 MM  [1.83 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 200 MM  [7.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : IP67 Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Dual Slant 45° Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Wireless Standard : 802.11 a/g/n/ac/ax/be Wifi Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500, 6000 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 9.6 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000962-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L000962-02
Antennas L000962-02
Body Features Antenna Weight : 600 G  [21.16 OZ ] Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Triple Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .75 M  [2.46 FT ] Product Height : 46.5 MM  [1.83 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 200 MM  [7.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : IP67 Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Dual Slant 45° Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Wireless Standard : 802.11 a/g/n/ac/ax/be Wifi Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500, 6000 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 9.6 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 58

Body Features


  • Antenna Weight : 600 G  [21.16 OZ ]

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : .75 M  [2.46 FT ]
  • Product Height : 46.5 MM  [1.83 INCH ]
  • Product Length : 200 MM  [7.87 INCH ]
  • Product Width : 200 MM  [7.87 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • IP Rating : IP67
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Dual Slant 45°

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional
  • Wireless Standard : 802.11 a/g/n/ac/ax/be Wifi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500, 6000 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 9.6
  • Peak Gain (DBI) : > 6

Usage Conditions


  • Cable Type : RG 58
Buy Now Datasheet
WiFi Antennas - 428561 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
428561
WiFi Antennas 428561
Wi-Fi 6E/7 Tri-Band Panel Anten 4port

Wi-Fi 6E/7 Tri-Band Panel Anten 4port

Supplier's Site
RF Antennas - 994-L000962-02-ND - DigiKey
Thief River Falls, MN, United States
PANEL TBAND 75CM RP-SMAM 4PORTS

PANEL TBAND 75CM RP-SMAM 4PORTS

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number L000962-02 428561 994-L000962-02-ND
Product Name Antennas WiFi Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network Modem or Wireless Network; 802.11b/g/ac/ax/be, Wi-Fi, WLAN
Pattern Type Directional
Primary Frequency Range 2400.0 to 7125.0 MHz 2400.0 to ? MHz 2450.0 to 6562.0 MHz
Gain 6 dB 9.6 dB 8.4 to 9.6 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
Antennas - 2108858-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118309-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1513150-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
6 suppliers