TE Connectivity Antennas L000631-01

Description
Configuration Features Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Usage Conditions Cable Type : RG 174
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Usage Conditions Cable Type : RG 174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000631-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000631-01
Antennas L000631-01
Configuration Features Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Usage Conditions Cable Type : RG 174

Configuration Features


  • Antenna Type : Panel
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : SMA

Usage Conditions


  • Cable Type : RG 174
Buy Now Datasheet
RF Antennas - 994-L000631-01-ND - DigiKey
Thief River Falls, MN, United States
3 PORT (2X CELL, 1X GNSS),SMA 1

3 PORT (2X CELL, 1X GNSS),SMA 1

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000631-01 994-L000631-01-ND
Product Name Antennas RF Antennas
Applications NTN SatCom GPS; 4G, 5G, CAT-1, CAT-4, CAT-M, GNSS, IoT, NB-IoT
Pattern Type Omni directional
Form Factor / Mounting External
Primary Frequency Range 657.5 to 3750.0 MHz
Gain 3 to 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513531-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Antennas - 1-2108792-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details