TE Connectivity Antennas L000528-03

Description
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Length : .15 M  [.49 FT ] Product Length : 25 MM  [.984 INCH ] Product Width : 22.4 MM  [.881 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Length : .15 M  [.49 FT ] Product Length : 25 MM  [.984 INCH ] Product Width : 22.4 MM  [.881 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000528-03 - TE Connectivity
Berwyn, PA, United States
Antennas
L000528-03
Antennas L000528-03
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Length : .15 M  [.49 FT ] Product Length : 25 MM  [.984 INCH ] Product Width : 22.4 MM  [.881 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : < 0

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Length : .15 M  [.49 FT ]
  • Product Length : 25 MM  [.984 INCH ]
  • Product Width : 22.4 MM  [.881 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.5:1

Industry Standards


  • Communication Protocol : LoRaWAN
  • Primary Application : LoRaWAN

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, U.FL, MHF, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Category : 901 - 941
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
Multi-Band Antennas - 205116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
205116
Multi-Band Antennas 205116
TE Connectivity L000528-03

TE Connectivity L000528-03

Supplier's Site
RF Antennas - 343-L000528-03-ND - DigiKey
Thief River Falls, MN, United States
FPC ANT, SDP,150MM,MHF,LPWAN 915

FPC ANT, SDP,150MM,MHF,LPWAN 915

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number L000528-03 205116 343-L000528-03-ND
Product Name Antennas Multi-Band Antennas RF Antennas
Applications LoRaWAN Multi-band ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 902.0 to ? MHz 915.0 MHz
Gain 0.0 dB -2 dB -2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0042 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
Antennas - 2108858-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - L000486-06 - TE Connectivity
TE Connectivity
Specs
Applications 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers