TE Connectivity Antennas L000379-04

Description
Body Features Antenna Weight (G) : 1560 Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.984 FT ] Product Height : 90 MM  [3.543 INCH ] Product Length : 295 MM  [11.614 INCH ] Product Width (MM) : 295 Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : 5G, LTE, Cellular IP Rating : IP67 Primary Application : 5G Mechanical Attachment Mount Product Type : Wall, Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Dual Slant 45° Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 4200, 698 - 960, 1690 - 2700, 1427 - 1511, 1559 - 1610, 617 - 698, 4400 - 6000 Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 1560 Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.984 FT ] Product Height : 90 MM  [3.543 INCH ] Product Length : 295 MM  [11.614 INCH ] Product Width (MM) : 295 Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : 5G, LTE, Cellular IP Rating : IP67 Primary Application : 5G Mechanical Attachment Mount Product Type : Wall, Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Dual Slant 45° Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 4200, 698 - 960, 1690 - 2700, 1427 - 1511, 1559 - 1610, 617 - 698, 4400 - 6000 Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000379-04 - TE Connectivity
Berwyn, PA, United States
Antennas
L000379-04
Antennas L000379-04
Body Features Antenna Weight (G) : 1560 Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.984 FT ] Product Height : 90 MM  [3.543 INCH ] Product Length : 295 MM  [11.614 INCH ] Product Width (MM) : 295 Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : 5G, LTE, Cellular IP Rating : IP67 Primary Application : 5G Mechanical Attachment Mount Product Type : Wall, Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Dual Slant 45° Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 4200, 698 - 960, 1690 - 2700, 1427 - 1511, 1559 - 1610, 617 - 698, 4400 - 6000 Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type

Body Features


  • Antenna Weight (G) : 1560

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .3 M  [.984 FT ]
  • Product Height : 90 MM  [3.543 INCH ]
  • Product Length : 295 MM  [11.614 INCH ]
  • Product Width (MM) : 295

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : 5G, LTE, Cellular
  • IP Rating : IP67
  • Primary Application : 5G

Mechanical Attachment


  • Mount Product Type : Wall, Pole/Mast
  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Dual Slant 45°

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 3300 - 4200, 698 - 960, 1690 - 2700, 1427 - 1511, 1559 - 1610, 617 - 698, 4400 - 6000
  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : > 6

Usage Conditions


  • Cable Type : 195 Type
Buy Now Datasheet
RF Antennas - 994-L000379-04-ND - DigiKey
Thief River Falls, MN, United States
5G/4G, GNSS, 2X2MIMO, 500CM CABL

5G/4G, GNSS, 2X2MIMO, 500CM CABL

Buy Now Datasheet
Multi-Band Antennas - 194189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
194189
Multi-Band Antennas 194189
RF Wireless Antenna 5G/4G BiGNSS

RF Wireless Antenna 5G/4G BiGNSS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number L000379-04 994-L000379-04-ND 194189
Product Name Antennas RF Antennas Multi-Band Antennas
Applications 5G Cellular or PCS Terminal; GPS; 3G, 4G, 5G, GNSS, ISM, LTE Multi-band
Pattern Type Directional
Primary Frequency Range 617.0 to 6000.0 MHz 657.5 to 5200.0 MHz 617.0 to ? MHz
Gain 6 dB 0.4000 to 10.6 dB 6 dB
VSWR 2.1 :1 1.4 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 1-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118614-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 1-2823597-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, 3G, GPS, 4G, 2G, WiMAX, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers