TE Connectivity Antennas L000321-01

Description
Body Features Antenna Weight : 175.45 G  [6.19 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 1 M  [3.3 FT ] Product Diameter : 90.2 MM  [3.55 INCH ] Product Height : 26 MM  [1.02 INCH ] Product Width : 88.9 MM  [3.508 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Cellular, Wi-Fi, GNSS IP Rating : IP67, IP69K Primary Application : GNSS, Wi-Fi, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1559 - 1606, 698 - 750, 750 - 850, 5150 - 5900, 3300 - 3800, 850 - 960, 2400 - 2500, 1690 - 2690 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 174
Request a Quote Datasheet
Description
Body Features Antenna Weight : 175.45 G  [6.19 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 1 M  [3.3 FT ] Product Diameter : 90.2 MM  [3.55 INCH ] Product Height : 26 MM  [1.02 INCH ] Product Width : 88.9 MM  [3.508 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Cellular, Wi-Fi, GNSS IP Rating : IP67, IP69K Primary Application : GNSS, Wi-Fi, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1559 - 1606, 698 - 750, 750 - 850, 5150 - 5900, 3300 - 3800, 850 - 960, 2400 - 2500, 1690 - 2690 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000321-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000321-01
Antennas L000321-01
Body Features Antenna Weight : 175.45 G  [6.19 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 1 M  [3.3 FT ] Product Diameter : 90.2 MM  [3.55 INCH ] Product Height : 26 MM  [1.02 INCH ] Product Width : 88.9 MM  [3.508 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Cellular, Wi-Fi, GNSS IP Rating : IP67, IP69K Primary Application : GNSS, Wi-Fi, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1559 - 1606, 698 - 750, 750 - 850, 5150 - 5900, 3300 - 3800, 850 - 960, 2400 - 2500, 1690 - 2690 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 174

Body Features


  • Antenna Weight : 175.45 G  [6.19 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 1 M  [3.3 FT ]
  • Product Diameter : 90.2 MM  [3.55 INCH ]
  • Product Height : 26 MM  [1.02 INCH ]
  • Product Width : 88.9 MM  [3.508 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Cellular, Wi-Fi, GNSS
  • IP Rating : IP67, IP69K
  • Primary Application : GNSS, Wi-Fi, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1606, 698 - 750, 750 - 850, 5150 - 5900, 3300 - 3800, 850 - 960, 2400 - 2500, 1690 - 2690
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : > 6

Usage Conditions


  • Cable Type : RG 174
Buy Now Datasheet
RF Antennas - 994-L000321-01-ND - DigiKey
Thief River Falls, MN, United States
3-PORT - WIFI,4G/5G,GNSS ANTENNA

3-PORT - WIFI,4G/5G,GNSS ANTENNA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000321-01 994-L000321-01-ND
Product Name Antennas RF Antennas
Applications GNSS, Wi-Fi, Cellular Modem or Wireless Network; GPS; 4G, 5G, GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 5900.0 MHz 724.0 to 5525.0 MHz
Gain 6 dB 1.83 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344657-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108792-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers