TE Connectivity Antennas L000151-01

Description
Body Features Antenna Weight : 1100 G  [38.72 OZ ] Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 2.13 M  [7 FT ] Product Height : 48 MM  [1.69 INCH ] Product Length : 179 MM  [7.04 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : QMA Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 824 - 894, 1690 - 3800, 1559 - 1606, 880 - 960, 2400 - 2500, 698 - 806, 1574.42 - 1576.42, 1559.05 - 1563.14, 1598.06 - 1605.89 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1100 G  [38.72 OZ ] Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 2.13 M  [7 FT ] Product Height : 48 MM  [1.69 INCH ] Product Length : 179 MM  [7.04 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : QMA Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 824 - 894, 1690 - 3800, 1559 - 1606, 880 - 960, 2400 - 2500, 698 - 806, 1574.42 - 1576.42, 1559.05 - 1563.14, 1598.06 - 1605.89 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000151-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000151-01
Antennas L000151-01
Body Features Antenna Weight : 1100 G  [38.72 OZ ] Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 2.13 M  [7 FT ] Product Height : 48 MM  [1.69 INCH ] Product Length : 179 MM  [7.04 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : QMA Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 824 - 894, 1690 - 3800, 1559 - 1606, 880 - 960, 2400 - 2500, 698 - 806, 1574.42 - 1576.42, 1559.05 - 1563.14, 1598.06 - 1605.89 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 1100 G  [38.72 OZ ]

Configuration Features


  • Antenna Style : Shark Fin
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 2.13 M  [7 FT ]
  • Product Height : 48 MM  [1.69 INCH ]
  • Product Length : 179 MM  [7.04 INCH ]
  • Product Width : 63 MM  [2.48 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Vehicular
  • IP Rating : IP67
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Stud Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : QMA

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 6000, 824 - 894, 1690 - 3800, 1559 - 1606, 880 - 960, 2400 - 2500, 698 - 806, 1574.42 - 1576.42, 1559.05 - 1563.14, 1598.06 - 1605.89
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 7.5
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L000151-01-ND - DigiKey
Thief River Falls, MN, United States
VEHIC MIMO,QMA,5 PORTS,LTE/5G,WI

VEHIC MIMO,QMA,5 PORTS,LTE/5G,WI

Buy Now Datasheet
Multi-Band Antennas - 170681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
170681
Multi-Band Antennas 170681
Antenna Veh MIMO QMA LTE/5G WIFI

Antenna Veh MIMO QMA LTE/5G WIFI

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number L000151-01 994-L000151-01-ND 170681
Product Name Antennas RF Antennas Multi-Band Antennas
Applications Vehicular Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, Beidou, GLONASS, GPS, LTE, ISM, Wi-Fi Multi-band
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz 752.0 to 5450.0 MHz 698.0 to ? MHz
Gain 6 dB 1.5 to 6.6 dB 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513151-1 - Powell Electronics, Inc.
TE Connectivity
View Details
7 suppliers
Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; IoT, CDMA 850, CDMA 1900, LTE, UMTS, GSM 900, GSM, GPS, M2M, GSM 1800, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
RF Antennas - 2108517-1 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Stamped Metal
View Details
2 suppliers