General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
General Purpose Relays 3PDT 10A 24VDC GEN PURPOSE RELAY
RELAY GEN PURPOSE 3PDT 10A 24V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB3220-ND | KUP93-14D13-24 | KUP93-14D13-24 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) |