RELAY GEN PURPOSE 3PDT 10A 240V
General Purpose Relays 3PDT 5A 240VAC GEN PURPOSE RELAY
KUP93-14A53-240=KU
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | KUP93-14A53-240 | KUP93-14A53-240 | 08H1840 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Kup93-14A53-240=Ku Potter&brumfield Te Connectivity |
| Throw | Double Throw |