TE Connectivity Power Relays, Over 2 Amps KUP93-14A51-120

Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2289-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2289-ND
Power Relays, Over 2 Amps PB2289-ND
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Chassis Mount

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP93-14A51-120
Relays - Power Relays, Over 2 Amps KUP93-14A51-120
RELAY GEN PURPOSE 3PDT 5A 120V

RELAY GEN PURPOSE 3PDT 5A 120V

Supplier's Site
Relay, 3Pdt, 240Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 08H1839 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
08H1839
Relay, 3Pdt, 240Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 08H1839
RELAY, 3PDT, 240VAC, 28VDC, 5A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KUP93 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 28VDC, 5A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KUP93 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUP93-14A51-120
General Purpose Relays KUP93-14A51-120
General Purpose Relays 3PDT 5A 240VAC GEN PURPOSE RELAY

General Purpose Relays 3PDT 5A 240VAC GEN PURPOSE RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB2289-ND KUP93-14A51-120 08H1839 KUP93-14A51-120
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 240Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products