General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
General Purpose Relays 3PDT 5A 24VAC 72Ohm GEN PURPOSE RELAY
RELAY GEN PURPOSE 3PDT 5A 24V
RELAY, 3PDT, 240VAC, 28VDC, 5A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:KUP93 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1890-ND | KUP93-14A11-24 | KUP93-14A11-24 | 08H1838 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 3Pdt, 240Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |