General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
General Purpose Relays 3PDT 5A 120VAC GEN PURPOSE RELAY
RELAY GEN PURPOSE 3PDT 5A 120V
KUP93-14A11-120=KU
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB3202-ND | KUP93-14A11-120 | KUP93-14A11-120 | 08H1837 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Kup93-14A11-120=Ku Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) |