The KUP Series panel plug-in relay is a general-purpose relay for industrial and commercial applications, supporting AC (12-240V) and DC (5-110V) coils with 1-3 form C contact arrangements. It features quick connect terminals (.187 in), AgCdO contact material rated for 10A at 240VAC, and a mechanical endurance of 10 million cycles. The relay has Class B coil insulation, operate/release times of max 15/10 ms, and a maximum bounce time of 17 ms. It is enclosed with dust protection (IEC 61810 RTI), weighs 85 g, and is available in PCB, panel, DIN rail, or chassis mount configurations. The part KUP-7A55-120 matches the series configuration: 3 form C contacts, 120VAC coil, and .187 in quick connect terminals with AgCdO contacts.
General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | KUP-7A55-120-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |