RELAY, SPDT, 240VAC, 32VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDCRoHS Compliant: Yes
KUP-5D55-24=KU ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 10A 24V
General Purpose Industrial Relay, 10 Amps, 24 VDC, 472 Ohms
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.
General Purpose Relays SP BRKT MT QC 24VDC
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 17M0274 | 48M7410 | KUP-5D55-24 | 70199221 | KUP-5D55-24 |
| Product Name | Relay, Spdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Kup-5D55-24=Ku Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;9 Pin | General Purpose Relays |
| Features | Latching | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | ||
| Mounting | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Bracket (Flange) Mount |