General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
RELAY, SPDT, 240VAC, 32VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDCRoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 10A 12V
General Purpose Relays SP BRKT MT QC 12VDC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB3007-ND | 18M9149 | KUP-5D55-12 | KUP-5D55-12 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |