KUP-5A55-240=KU ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 10A 240V
General Purpose Relays SP BRKT MT QC 240VAC
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 93F3084 | KUP-5A55-240 | KUP-5A55-240 |
| Product Name | Kup-5A55-240=Ku Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | ||
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| AC Coil Voltage | 240 volts |