KUP-5A55-24=KU ROHS COMPLIANT: YES
General Purpose Relays SPDT 10A 24VAC ENCLOSED RELAY
RELAY GEN PURPOSE SPDT 10A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 48M7407 | KUP-5A55-24 | KUP-5A55-24 |
| Product Name | Kup-5A55-24=Ku Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | ||
| Relay Type | General | ||
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |