TE Connectivity Power Relays, Over 2 Amps KUP-5A15-240

Description
General Purpose Relay SPDT (1 Form C) 240VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 240VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB857-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB857-ND
Power Relays, Over 2 Amps PB857-ND
General Purpose Relay SPDT (1 Form C) 240VAC Coil Socketable

General Purpose Relay SPDT (1 Form C) 240VAC Coil Socketable

Buy Now Datasheet
Relay, Spdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0272 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0272
Relay, Spdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0272
RELAY, SPDT, 240VAC, 32VDC, 10A; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

RELAY, SPDT, 240VAC, 32VDC, 10A; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUP-5A15-240
General Purpose Relays KUP-5A15-240
General Purpose Relays SP PLN QC/SLDR 240AC

General Purpose Relays SP PLN QC/SLDR 240AC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP-5A15-240
Relays - Power Relays, Over 2 Amps KUP-5A15-240
RELAY GEN PURPOSE SPDT 10A 240V

RELAY GEN PURPOSE SPDT 10A 240V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB857-ND 17M0272 KUP-5A15-240 KUP-5A15-240
Product Name Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF310V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details