TE Connectivity Power Relays, Over 2 Amps KUP-17D55-24

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3121-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3121-ND
Power Relays, Over 2 Amps PB3121-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Chassis Mount

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUP-17D55-24
General Purpose Relays KUP-17D55-24
General Purpose Relays 4P BRKT MT QC 24VDC

General Purpose Relays 4P BRKT MT QC 24VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP-17D55-24
Relays - Power Relays, Over 2 Amps KUP-17D55-24
RELAY GEN PURPOSE 4PDT 10A 24V

RELAY GEN PURPOSE 4PDT 10A 24V

Supplier's Site
Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0271 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0271
Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0271
RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB3121-ND KUP-17D55-24 KUP-17D55-24 17M0271
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data