General Purpose Relay 4PDT (4 Form C) 12VDC Coil Chassis Mount
General Purpose Relays 4PDT 10A 12VDC ENCLOSED RELAY
RELAY GEN PURPOSE 4PDT 10A 12V
RELAYS, POWER, 4PDT, 240VAC, 10A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB3367-ND | KUP-17D55-12 | KUP-17D55-12 | 55C4352 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relays, Power, 4Pdt, 240Vac, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |