RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
KUP-17D19-24=KU
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;12 Pin
General Purpose Relays 4P PLN QC/SLDR 24VDC
RELAY GEN PURPOSE 4PDT 10A 24V
| Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 19M1075 | 48M7399 | 70198788 | KUP-17D19-24 | KUP-17D19-24 |
| Product Name | Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Kup-17D19-24=Ku Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;12 Pin | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||||
| Throw | Double Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | ||
| Mounting | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |||
| Approvals | RoHS | UL, CSA, RoHS; RoHS |