General Purpose Relay 4PDT (4 Form C) 120VAC Coil Chassis Mount
General Purpose Relays 4PDT 10A 120VAC ENCLOSED RELAY
RELAY, 4PDT, 240VAC, 32VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:1.7kohm RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 10A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB3244-ND | KUP-17A55-120 | 77B3011 | KUP-17A55-120 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 4Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 113 F (-45 to 45 C) | -49 to 113 F (-45 to 45 C) |