General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
General Purpose Relays 4P PLN QC/SLDR 120AC
RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
KUP-17A19-120=KU
RELAY GEN PURPOSE 4PDT 10A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1936-ND | KUP-17A19-120 | 77B3006 | 48M7396 | KUP-17A19-120 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Kup-17A19-120=Ku Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | ||||
| Throw | Double Throw | Double Throw | Double Throw |