TE Connectivity Power Relays, Over 2 Amps KUP-14D55-36

Description
General Purpose Relay 3PDT (3 Form C) 36VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 36VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - KUP-14D55-36-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
KUP-14D55-36-ND
Power Relays, Over 2 Amps KUP-14D55-36-ND
General Purpose Relay 3PDT (3 Form C) 36VDC Coil Chassis Mount

General Purpose Relay 3PDT (3 Form C) 36VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP-14D55-36
Relays - Power Relays, Over 2 Amps KUP-14D55-36
RELAY GEN PURPOSE 3PDT 10A 36V

RELAY GEN PURPOSE 3PDT 10A 36V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14D55-36
General Purpose Relays KUP-14D55-36
General Purpose Relays 3PDT ENCLOSED RELAY ENCLOSED RELAY

General Purpose Relays 3PDT ENCLOSED RELAY ENCLOSED RELAY

Buy Now Datasheet
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 94C4580 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
94C4580
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 94C4580
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:36VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDCRoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:36VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number KUP-14D55-36-ND KUP-14D55-36 KUP-14D55-36 94C4580
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data