General Purpose Relay 3PDT (3 Form C) 12VDC Coil Chassis Mount
General Purpose Relays 3P BRKT MT QC 12VDC
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDCRoHS Compliant: Yes
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;11 Pin
RELAY GEN PURPOSE 3PDT 10A 12V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB614-ND | KUP-14D55-12 | 17M0270 | 70198787 | KUP-14D55-12 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;11 Pin | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) |