General Purpose Relay 3PDT (3 Form C) 110VDC Coil Chassis Mount
RELAY GEN PURPOSE 3PDT 10A 110V
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:10kohm RoHS Compliant: Yes
General Purpose Relays 3PDT 10A 110VDC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1475-ND | KUP-14D55-110 | 24F2896 | KUP-14D55-110 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) |