General Purpose Relay 3PDT (3 Form C) 110VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 110V
KUP-14D45F-110=RELAY
KUP-14D45F-110=RELAY
POWER RELAY, MONOSTABLE, DC, 1250 MW COIL POWER RATING DC, 10000 COIL RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB3083-ND | KUP-14D45F-110 | 95X9595 | 94371976 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Kup-14D45F-110=Relay,genpur,qc Potter&brumfield Te Connectivity | Relay/Socket |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw |