General Purpose Relay 3PDT (3 Form C) 48VDC Coil Socketable
KUP-14D45-48=KU
KUP-14D45-48=KU ROHS COMPLIANT: NO
General Purpose Relays 3PDT 10A 48VDC ENCLOSED RELAY
RELAY GEN PURPOSE 3PDT 10A 48V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB3054-ND | 48M7393 | KUP-14D45-48 | KUP-14D45-48 |
| Product Name | Power Relays, Over 2 Amps | Kup-14D45-48=Ku Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw |