TE Connectivity Power Relays, Over 2 Amps KUP-14D45-24

Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1930-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1930-ND
Power Relays, Over 2 Amps PB1930-ND
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1315272-KUP-14D45-24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315272-KUP-14D45-24
Relays - Power Relays, Over 2 Amps 1315272-KUP-14D45-24
Win Source Part Number: 1315272-KUP-14D45-24 Category: Relays>Power Relays, Over 2 Amps Series: KUP Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Features: Lighted Indicator, Test Button Package: Bulk Contact Form: 3PDT (3 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 472 Ohms Coil Current: 51 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 240VAC - Max Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -45°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: KUP-14D45

Win Source Part Number: 1315272-KUP-14D45-24
Category: Relays>Power Relays, Over 2 Amps
Series: KUP
Termination Style: Plug In, Quick Connect - 0.187" (4.7mm)
Features: Lighted Indicator, Test Button
Package: Bulk
Contact Form: 3PDT (3 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 472 Ohms
Coil Current: 51 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 240VAC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -45°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: KUP-14D45

Buy Now Datasheet
Power Relay, 3Pdt, 24Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity - 92B5282 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 24Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity
92B5282
Power Relay, 3Pdt, 24Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity 92B5282
POWER RELAY, 3PDT, 24VDC, 10A, PLUG IN; Contact Configuration:3PDT; Relay Mounting:Socket; Coil Type:DC Monostable; Relay Terminals:Quick Connect; Coil Resistance:472ohm; Approvals & Standards:CSA, UL; Carry Current:10A; Depth:1.532"RoHS Compliant: No

POWER RELAY, 3PDT, 24VDC, 10A, PLUG IN; Contact Configuration:3PDT; Relay Mounting:Socket; Coil Type:DC Monostable; Relay Terminals:Quick Connect; Coil Resistance:472ohm; Approvals & Standards:CSA, UL; Carry Current:10A; Depth:1.532"RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14D45-24
General Purpose Relays KUP-14D45-24
General Purpose Relays Relay 3PDT 10A 24VDC 472Ohm Plain Case

General Purpose Relays Relay 3PDT 10A 24VDC 472Ohm Plain Case

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - KUP-14D45-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUP-14D45-24
Relays - Power Relays, Over 2 Amps KUP-14D45-24
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1930-ND 1315272-KUP-14D45-24 92B5282 KUP-14D45-24 KUP-14D45-24
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, 3Pdt, 24Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products