TE Connectivity Power Relay, 3Pdt, 24Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity KUP-14D35F-24

Description
POWER RELAY, 3PDT, 24VDC, 10A, PLUG IN; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:472ohm RoHS Compliant: No
Datasheet
Description
POWER RELAY, 3PDT, 24VDC, 10A, PLUG IN; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:472ohm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 3Pdt, 24Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity - 25C3463 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 24Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity
25C3463
Power Relay, 3Pdt, 24Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity 25C3463
POWER RELAY, 3PDT, 24VDC, 10A, PLUG IN; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:472ohm RoHS Compliant: No

POWER RELAY, 3PDT, 24VDC, 10A, PLUG IN; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:472ohm RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP-14D35F-24
Relays - Power Relays, Over 2 Amps KUP-14D35F-24
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14D35F-24
General Purpose Relays KUP-14D35F-24
General Purpose Relays Relay 3PDT 10A 24VDC 472Ohm Plain Case

General Purpose Relays Relay 3PDT 10A 24VDC 472Ohm Plain Case

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 25C3463 KUP-14D35F-24 KUP-14D35F-24
Product Name Power Relay, 3Pdt, 24Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Resistance 472 ohms
Unlock Full Specs
to access all available technical data