The Relay, 3PDT, 240VAC, 32VDC, 10A (part number 20M7024) is a panel plug-in relay from the KUP series by Potter & Brumfield, TE Connectivity. It features a contact configuration of 3PDT and is rated for a maximum contact current of 10A at 240VAC and 32VDC. The relay operates with a coil voltage of 24VDC and is designed for socket mounting. It has a mechanical endurance of 10 million operations and a maximum operate/release time of 15/10 ms. The relay is compliant with RoHS standards and has a dielectric strength of 1200V RMS between open contacts and 2200V RMS between contact and coil. Typical applications include vending machines, HVAC systems, and industrial automation. The relay is suitable for environments with ambient temperatures ranging from -45°C to +55°C, depending on the coil type.
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
General Purpose Relays 3P PLN QC/SLDR 24VDC
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE 3PDT 10A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB3022-ND | KUP-14D25-24 | 20M7024 | KUP-14D25-24 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |