POWER RELAY, 3PDT, 6 VDC, 10 A, KUP SERIES, SOCKET, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, 3PDT, 6 VDC, 10 A, KUP SERIES, SOCKET, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY
KUP Series General Purpose Relay
RELAY GEN PURPOSE 3PDT 10A 6V
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays 3P PLN QC/SLDR 6VDC
| Radwell International | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 20798867 | 70198549 | KUP-14D15-6 | 24F2623 | KUP-14D15-6 |
| Product Name | Relay/Socket | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 6DC;Vol-Rtg 120/28AC/DC;11 Pin | Relays - Power Relays, Over 2 Amps | Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Features | Latching | Latching | |||
| Relay Type | General | General | |||
| Poles | Triple Pole (TP) | ||||
| Number if >4 | 3 # | ||||
| Throw | Double Throw | Double Throw | Double Throw |