TE Connectivity Power Relays, Over 2 Amps KUP-14D15-12

Description
General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB159-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB159-ND
Power Relays, Over 2 Amps PB159-ND
General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - KUP-14D15-12 - 1194090-KUP-14D15-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - KUP-14D15-12
1194090-KUP-14D15-12
Power Relays, Over 2 Amps - KUP-14D15-12 1194090-KUP-14D15-12
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1194090-KUP-14D15-12 Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Mounting Style: Socketable Contact Form: 3PDT (3 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 120 Ohms Coil Current: 100mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10A Switching Voltage: 240VAC - Max Release Time: 10ms Categories: Relays Temperature Range - Operating: -45°C ~ 70°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Robotics, HVAC, Power Management, Medical, Clock & Timing, Commercial Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 9 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1194090-KUP-14D15-12
Packaging: Bulk
Termination Style: Plug In, Quick Connect - 0.187" (4.7mm)
Mounting Style: Socketable
Contact Form: 3PDT (3 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 120 Ohms
Coil Current: 100mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10A
Switching Voltage: 240VAC - Max
Release Time: 10ms
Categories: Relays
Temperature Range - Operating: -45°C ~ 70°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Robotics, HVAC, Power Management, Medical, Clock & Timing, Commercial
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 9 VDC

Buy Now
Power Relays - 7830381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7830381
Power Relays 7830381
TE Connectivity KUP-14D15-12 Power Relay

TE Connectivity KUP-14D15-12 Power Relay

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14D15-12
General Purpose Relays KUP-14D15-12
General Purpose Relays 3PDT PLAIN 12VDC

General Purpose Relays 3PDT PLAIN 12VDC

Buy Now Datasheet
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0266 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0266
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0266
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Kup-14D15-12=Ku Rohs Compliant Potter&brumfield Te Connectivity - 81AC8914 - Newark, An Avnet Company
Chicago, IL, United States
Kup-14D15-12=Ku Rohs Compliant Potter&brumfield Te Connectivity
81AC8914
Kup-14D15-12=Ku Rohs Compliant Potter&brumfield Te Connectivity 81AC8914
KUP-14D15-12=KU ROHS COMPLIANT: NO

KUP-14D15-12=KU ROHS COMPLIANT: NO

Supplier's Site
Relays - Power Relays, Over 2 Amps - KUP-14D15-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUP-14D15-12
Relays - Power Relays, Over 2 Amps KUP-14D15-12
RELAY GEN PURPOSE 3PDT 10A 12V

RELAY GEN PURPOSE 3PDT 10A 12V

Supplier's Site
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;11 Pin - 70199240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;11 Pin
70199240
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;11 Pin 70199240
10 A Current Rating 12 VDC Voltage General Purpose Relay KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals. UL Recognized, CSA Certified standards. Resistance coil is 120 Ohms.

10 A Current Rating 12 VDC Voltage General Purpose Relay
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.
UL Recognized, CSA Certified standards. Resistance coil is 120 Ohms.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB159-ND 1194090-KUP-14D15-12 7830381 KUP-14D15-12 17M0266 81AC8914 KUP-14D15-12 70199240
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - KUP-14D15-12 Power Relays General Purpose Relays Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity Kup-14D15-12=Ku Rohs Compliant Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;11 Pin
Relay Type General General General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Plug in Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C) -49 F (-45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 1920-56.OA11.1131C-ND - DigiKey
Specs
Channels Single Throw
Mounting PCBoard
View Details
3 suppliers
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1370313 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details