General Purpose Relay 3PDT (3 Form C) 110VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 110V
General Purpose Relays 3P PLN QC/SLDR 110DC
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
10 A Current Rating 110 VDC Voltage General Purpose Relay
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.
UL Recognized, CSA Certified standards. Resistance coil is 10000 Ohms.
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB613-ND | 7830350 | KUP-14D15-110 | KUP-14D15-110 | 19M8444 | 70199243 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 120/28AC/DC;11 Pin |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Plug in | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) | -49 F (-45 C) |