TE Connectivity Power Relays, Over 2 Amps KUP-14A55-240

Description
General Purpose Relay 3PDT (3 Form C) 240VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 240VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB853-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB853-ND
Power Relays, Over 2 Amps PB853-ND
General Purpose Relay 3PDT (3 Form C) 240VAC Coil Chassis Mount

General Purpose Relay 3PDT (3 Form C) 240VAC Coil Chassis Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - KUP-14A55-240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUP-14A55-240
Relays - Power Relays, Over 2 Amps KUP-14A55-240
RELAY GEN PURPOSE 3PDT 10A 240V

RELAY GEN PURPOSE 3PDT 10A 240V

Supplier's Site
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 24F3268 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
24F3268
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 24F3268
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:7.2kohm RoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:7.2kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14A55-240
General Purpose Relays KUP-14A55-240
General Purpose Relays 3P BRKT MT QC 240VAC

General Purpose Relays 3P BRKT MT QC 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB853-ND KUP-14A55-240 24F3268 KUP-14A55-240
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 113 F (-45 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details