General Purpose Relay 3PDT (3 Form C) 208VAC Coil Chassis Mount
RELAY GEN PURPOSE 3PDT 10A 208V
General Purpose Relays 3PDT 5A 472Ohm ENCLOSED RELAY
KUP-14A55-208=KU
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | KUP-14A55-208-ND | KUP-14A55-208 | KUP-14A55-208 | 08H1813 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Kup-14A55-208=Ku Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Triple Pole (TP) |