KUP-14A45F-120=KU
General Purpose Relays 3PDT 10A 120VAC ENCLOSED RELAY
RELAY GEN PURPOSE 3PDT 10A 120V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 48M7373 | KUP-14A45F-120 | KUP-14A45F-120 |
| Product Name | Kup-14A45F-120=Ku Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General |