General Purpose Relay 3PDT (3 Form C) 240VAC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 240V
General Purpose Relays 3PDT 10A 240VAC ENCLOSED RELAY
KUP-14A35-240=KU ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB3099-ND | KUP-14A35-240 | KUP-14A35-240 | 48M7367 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Kup-14A35-240=Ku Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw |