TE Connectivity Power Relays, Over 2 Amps KUP-14A35-120

Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB161-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB161-ND
Power Relays, Over 2 Amps PB161-ND
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;11 Pin - 70199245 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;11 Pin
70199245
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;11 Pin 70199245
General Purpose Industrial Relay, 10 Amps, 120 VAC, 1700 Ohms KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.

General Purpose Industrial Relay, 10 Amps, 120 VAC, 1700 Ohms
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.

Supplier's Site
Relays - Power Relays, Over 2 Amps - KUP-14A35-120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUP-14A35-120
Relays - Power Relays, Over 2 Amps KUP-14A35-120
RELAY GEN PURPOSE 3PDT 10A 120V

RELAY GEN PURPOSE 3PDT 10A 120V

Supplier's Site
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0262 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0262
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0262
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14A35-120
General Purpose Relays KUP-14A35-120
General Purpose Relays 3PDT W/ LAMP 120VAC

General Purpose Relays 3PDT W/ LAMP 120VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB161-ND 70199245 KUP-14A35-120 17M0262 KUP-14A35-120
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;11 Pin Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-156 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
Timer Relays - 160307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay - 700-CFB040KJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details