General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
RELAY GEN PURPOSE 3PDT 5A 120V
Power Relay; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:AC Monostable; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Carry Current:5A RoHS Compliant: No
General Purpose Relays 3PDT 5A 120VAC ENCLOSED RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB3087-ND | KUP-14A31-120 | 90F1149 | KUP-14A31-120 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |